Vishay Precision Group Res Wirewound 130 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005130R0KE123

Description
Res Wirewound 130 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 130 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005130R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005130R0KE123
Res Wirewound 130 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005130R0KE123
Res Wirewound 130 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 130 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 130 10% E12 E3 Vishay - 69P8367 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 130 10% E12 E3 Vishay
69P8367
Cw-5-3 130 10% E12 E3 Vishay 69P8367
CW-5-3 130 10% e12 E3

CW-5-3 130 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005130R0KE123 69P8367
Product Name Res Wirewound 130 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 130 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers