Vishay Precision Group Res Wirewound 130 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005130R0JE123

Description
Res Wirewound 130 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 130 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005130R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005130R0JE123
Res Wirewound 130 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005130R0JE123
Res Wirewound 130 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 130 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 130 5% E12 E3 Vishay - 69P8361 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 130 5% E12 E3 Vishay
69P8361
Cw-5-3 130 5% E12 E3 Vishay 69P8361
CW-5-3 130 5% e12 E3

CW-5-3 130 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005130R0JE123 69P8361
Product Name Res Wirewound 130 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 130 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers