Vishay Precision Group Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00512R00JE733

Description
Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00512R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00512R00JE733
Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00512R00JE733
Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 12 5% E73 E3 Vishay - 69P8271 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 12 5% E73 E3 Vishay
69P8271
Cw-5-3 12 5% E73 E3 Vishay 69P8271
CW-5-3 12 5% E73 e3

CW-5-3 12 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00512R00JE733 69P8271
Product Name Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 12 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers