Vishay Intertechnology, Inc. Wirewound Resistors CW00512R00JE73

Description
CW-5 12 5% E73 e3
Request a Quote Datasheet
Description
CW-5 12 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00512R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00512R00JE73
Wirewound Resistors 3110-CW00512R00JE73
CW-5 12 5% E73 e3

CW-5 12 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW00512R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW00512R00JE73-ND
Through Hole Resistors CW00512R00JE73-ND
12 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 12 OHM 5% 6.5W SILICONE WW - CW00512R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 5% 6.5W SILICONE WW
CW00512R00JE73
RES 12 OHM 5% 6.5W SILICONE WW CW00512R00JE73
RES 12ohm 5% 6.5W SILICONE WW

RES 12ohm 5% 6.5W SILICONE WW

Supplier's Site
Cw-5 12 5% E73 E3 Vishay - 69P8269 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 12 5% E73 E3 Vishay
69P8269
Cw-5 12 5% E73 E3 Vishay 69P8269
CW-5 12 5% E73 e3

CW-5 12 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW00512R00JE73 CW00512R00JE73-ND CW00512R00JE73 69P8269
Product Name Wirewound Resistors Through Hole Resistors RES 12 OHM 5% 6.5W SILICONE WW Cw-5 12 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details