Vishay Precision Group Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00512R00JE123

Description
Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00512R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00512R00JE123
Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00512R00JE123
Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 12 5% E12 E3 Vishay - 69P8267 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 12 5% E12 E3 Vishay
69P8267
Cw-5-3 12 5% E12 E3 Vishay 69P8267
CW-5-3 12 5% e12 E3

CW-5-3 12 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00512R00JE123 69P8267
Product Name Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 12 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details