Vishay Precision Group Res Wirewound 12 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00512R00JE122

Description
Res Wirewound 12 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 12 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00512R00JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00512R00JE122
Res Wirewound 12 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00512R00JE122
Res Wirewound 12 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 12 5% E12 E3 Vishay - 69P8266 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 12 5% E12 E3 Vishay
69P8266
Cw-5-2 12 5% E12 E3 Vishay 69P8266
CW-5-2 12 5% e12 E3

CW-5-2 12 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00512R00JE122 69P8266
Product Name Res Wirewound 12 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 12 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers