Wirewound Resistors - Through Hole 5watts 12ohms 5% Product overview: CW00512R00JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00512R00JE12 can be used for catalog matching and distributor lookup.
Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW-5 12 5% E12 e3
RES,TaN/NiCr,12Ohms,
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 53-CW00512R00JE12 | CW00512R00JE12 | 541-CW00512R00JE12-ND | 3110-CW00512R00JE12 | 41K8912 |
| Product Name | Through-Hole Resistor | Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Wirewound Resistors | Res,tan/nicr,12Ohms,5+/-% Tol,-30,30Ppm-Tc Rohs Compliant Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Resistance Range | 12 ohms | 12 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Operating DC Voltage | 8 volts |