Wirewound Resistors - Through Hole 5watts 12ohms 5% Product overview: CW00512R00JB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00512R00JB12 can be used for catalog matching and distributor lookup.
Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
WIREWOUND RESISTOR, 12 OHM, 5W, 5%; Resistance:12ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 53-CW00512R00JB12 | CW00512R00JB12 | 3110-CW00512R00JB12 | 541-CW00512R00JB12-ND | 38C5631 |
| Product Name | Through-Hole Resistor | Res Wirewound 12 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole | Wirewound Resistors | Through Hole Resistors | Wirewound Resistor, 12 Ohm, 5W, 5%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Ceramic Composition; Wirewound | |
| Resistance Range | 12 ohms | 12 ohms | 12 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Operating DC Voltage | 8 volts |