Vishay Precision Group Res Wirewound 12.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00512K70KE733

Description
Res Wirewound 12.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 12.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00512K70KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00512K70KE733
Res Wirewound 12.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00512K70KE733
Res Wirewound 12.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 12.7K 10% E73 E3 Vishay - 69P8264 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 12.7K 10% E73 E3 Vishay
69P8264
Cw-5-3 12.7K 10% E73 E3 Vishay 69P8264
CW-5-3 12.7K 10% E73 e3

CW-5-3 12.7K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00512K70KE733 69P8264
Product Name Res Wirewound 12.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 12.7K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details