Vishay Precision Group Res Wirewound 12.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00512K70KE122

Description
Res Wirewound 12.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 12.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00512K70KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00512K70KE122
Res Wirewound 12.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00512K70KE122
Res Wirewound 12.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 12.7K 10% E12 E3 Vishay - 69P8260 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 12.7K 10% E12 E3 Vishay
69P8260
Cw-5-2 12.7K 10% E12 E3 Vishay 69P8260
CW-5-2 12.7K 10% e12 E3

CW-5-2 12.7K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00512K70KE122 69P8260
Product Name Res Wirewound 12.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 12.7K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details