Vishay Precision Group Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00512K70JE73

Description
Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00512K70JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00512K70JE73
Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00512K70JE73
Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00512K70JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00512K70JE73
Wirewound Resistors 3110-CW00512K70JE73
CW-5 12.7K 5% E73 e3

CW-5 12.7K 5% E73 e3

Supplier's Site Datasheet
Cw-5 12.7K 5% E73 E3 Vishay - 69P8256 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 12.7K 5% E73 E3 Vishay
69P8256
Cw-5 12.7K 5% E73 E3 Vishay 69P8256
CW-5 12.7K 5% E73 e3

CW-5 12.7K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00512K70JE73 3110-CW00512K70JE73 69P8256
Product Name Res Wirewound 12.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 12.7K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details