Vishay Precision Group Res Wirewound 12.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00512K70JE122

Description
Res Wirewound 12.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 12.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00512K70JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00512K70JE122
Res Wirewound 12.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00512K70JE122
Res Wirewound 12.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 12.7K 5% E12 E3 Vishay - 69P8254 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 12.7K 5% E12 E3 Vishay
69P8254
Cw-5-2 12.7K 5% E12 E3 Vishay 69P8254
CW-5-2 12.7K 5% e12 E3

CW-5-2 12.7K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00512K70JE122 69P8254
Product Name Res Wirewound 12.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 12.7K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details