Vishay Precision Group Res Wirewound 12.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00512K50KE733

Description
Res Wirewound 12.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 12.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00512K50KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00512K50KE733
Res Wirewound 12.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00512K50KE733
Res Wirewound 12.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 12.5K 10% E73 E3 Vishay - 69P8252 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 12.5K 10% E73 E3 Vishay
69P8252
Cw-5-3 12.5K 10% E73 E3 Vishay 69P8252
CW-5-3 12.5K 10% E73 e3

CW-5-3 12.5K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00512K50KE733 69P8252
Product Name Res Wirewound 12.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 12.5K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - C3A39RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details