Vishay Intertechnology, Inc. Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00512K50JR553

Description
Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00512K50JR553 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00512K50JR553
Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00512K50JR553
Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW00512K50JR553
Product Name Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers