Vishay Precision Group Res Wirewound 12.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00512K50JE732

Description
Res Wirewound 12.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 12.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00512K50JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00512K50JE732
Res Wirewound 12.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00512K50JE732
Res Wirewound 12.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 12.5K 5% E73 E3 Vishay - 69P8245 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 12.5K 5% E73 E3 Vishay
69P8245
Cw-5-2 12.5K 5% E73 E3 Vishay 69P8245
CW-5-2 12.5K 5% E73 e3

CW-5-2 12.5K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00512K50JE732 69P8245
Product Name Res Wirewound 12.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 12.5K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details