Vishay Intertechnology, Inc. CW00512K50JE73 CW00512K50JE73

Description
CW00512K50JE73
Request a Quote Datasheet
Description
CW00512K50JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW00512K50JE73 - CW00512K50JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00512K50JE73
CW00512K50JE73
CW00512K50JE73 CW00512K50JE73
CW00512K50JE73

CW00512K50JE73

Supplier's Site
Wirewound Resistors - 3110-CW00512K50JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00512K50JE73
Wirewound Resistors 3110-CW00512K50JE73
CW-5 12.5K 5% E73 e3

CW-5 12.5K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW00512K50JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW00512K50JE73-ND
Through Hole Resistors CW00512K50JE73-ND
12.5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

12.5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 12.5Kohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3496 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12.5Kohm, 5W, 5%, Full Reel; Resistance Vishay
65K3496
Wirewound Resistor, 12.5Kohm, 5W, 5%, Full Reel; Resistance Vishay 65K3496
WIREWOUND RESISTOR, 12.5KOHM, 5W, 5%, FULL REEL; Resistance:12.5kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 12.5KOHM, 5W, 5%, FULL REEL; Resistance:12.5kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW00512K50JE73 3110-CW00512K50JE73 CW00512K50JE73-ND 65K3496
Product Name CW00512K50JE73 Wirewound Resistors Through Hole Resistors Wirewound Resistor, 12.5Kohm, 5W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 12500 ohms 12500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers