Vishay Precision Group Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00512K50JE123

Description
Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00512K50JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00512K50JE123
Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00512K50JE123
Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 12.5K 5% E12 E3 Vishay - 69P8244 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 12.5K 5% E12 E3 Vishay
69P8244
Cw-5-3 12.5K 5% E12 E3 Vishay 69P8244
CW-5-3 12.5K 5% e12 E3

CW-5-3 12.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00512K50JE123 69P8244
Product Name Res Wirewound 12.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 12.5K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details