Vishay Precision Group Res Wirewound 12K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00512K00KE733

Description
Res Wirewound 12K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 12K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00512K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00512K00KE733
Res Wirewound 12K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00512K00KE733
Res Wirewound 12K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 12K 10% E73 E3 Vishay - 69P8241 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 12K 10% E73 E3 Vishay
69P8241
Cw-5-3 12K 10% E73 E3 Vishay 69P8241
CW-5-3 12K 10% E73 e3

CW-5-3 12K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00512K00KE733 69P8241
Product Name Res Wirewound 12K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 12K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details