Vishay Precision Group Wirewound Resistors CW00512K00JS73

Description
CW-5 12K 5% S73
Request a Quote Datasheet
Description
CW-5 12K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00512K00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00512K00JS73
Wirewound Resistors 3110-CW00512K00JS73
CW-5 12K 5% S73

CW-5 12K 5% S73

Supplier's Site Datasheet
Res Wirewound 12K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00512K00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00512K00JS73
Res Wirewound 12K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00512K00JS73
Res Wirewound 12K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistor, 12Kohm, 5W, 5%, Full Reel; Resistance Vishay - 07J3596 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12Kohm, 5W, 5%, Full Reel; Resistance Vishay
07J3596
Wirewound Resistor, 12Kohm, 5W, 5%, Full Reel; Resistance Vishay 07J3596
WIREWOUND RESISTOR, 12KOHM, 5W, 5%, FULL REEL; Resistance:12kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: No

WIREWOUND RESISTOR, 12KOHM, 5W, 5%, FULL REEL; Resistance:12kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00512K00JS73 CW00512K00JS73 07J3596
Product Name Wirewound Resistors Res Wirewound 12K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistor, 12Kohm, 5W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial
Resistance Range 12000 ohms 12000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers