Vishay Precision Group Res Wirewound 12K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00512K00JE122

Description
Res Wirewound 12K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 12K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00512K00JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00512K00JE122
Res Wirewound 12K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00512K00JE122
Res Wirewound 12K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 12K 5% E12 E3 Vishay - 69P8232 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 12K 5% E12 E3 Vishay
69P8232
Cw-5-2 12K 5% E12 E3 Vishay 69P8232
CW-5-2 12K 5% e12 E3

CW-5-2 12K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00512K00JE122 69P8232
Product Name Res Wirewound 12K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 12K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers