Vishay Precision Group Through Hole Resistors CW005125R0JS73

Description
125 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
125 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWD-125TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-125TR-ND
Through Hole Resistors CWD-125TR-ND
125 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

125 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 125 OHM 5% 6.5W SILICONE WW - CW005125R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 5% 6.5W SILICONE WW
CW005125R0JS73
RES 125 OHM 5% 6.5W SILICONE WW CW005125R0JS73
RES 125ohm 5% 6.5W SILICONE WW

RES 125ohm 5% 6.5W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW005125R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005125R0JS73
Wirewound Resistors 3110-CW005125R0JS73
CW-5 125 5% S73

CW-5 125 5% S73

Supplier's Site Datasheet
Resistor, Wirewound, 125 Ohm, 5W, 5%; Body Material Vishay - 08J4645 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 125 Ohm, 5W, 5%; Body Material Vishay
08J4645
Resistor, Wirewound, 125 Ohm, 5W, 5%; Body Material Vishay 08J4645
RESISTOR, WIREWOUND, 125 OHM, 5W, 5%; Body Material:Ceramic; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Max:350°C; Operating Temperature Min:-65°C RoHS Compliant: No

RESISTOR, WIREWOUND, 125 OHM, 5W, 5%; Body Material:Ceramic; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Max:350°C; Operating Temperature Min:-65°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CWD-125TR-ND CW005125R0JS73 3110-CW005125R0JS73 08J4645
Product Name Through Hole Resistors RES 125 OHM 5% 6.5W SILICONE WW Wirewound Resistors Resistor, Wirewound, 125 Ohm, 5W, 5%; Body Material Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 125 ohms 125 ohms 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers