Vishay Precision Group Res Wirewound 125 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005125R0JE733

Description
Res Wirewound 125 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 125 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 125 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005125R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005125R0JE733
Res Wirewound 125 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005125R0JE733
Res Wirewound 125 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 125 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 125 5% E73 E3 Vishay - 69P8305 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 125 5% E73 E3 Vishay
69P8305
Cw-5-3 125 5% E73 E3 Vishay 69P8305
CW-5-3 125 5% E73 e3

CW-5-3 125 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005125R0JE733 69P8305
Product Name Res Wirewound 125 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 125 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details