Vishay Precision Group CW005125R0JE73 CW005125R0JE73

Description
CW005125R0JE73
Request a Quote Datasheet
Description
CW005125R0JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW005125R0JE73 - CW005125R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW005125R0JE73
CW005125R0JE73
CW005125R0JE73 CW005125R0JE73
CW005125R0JE73

CW005125R0JE73

Supplier's Site
Through Hole Resistors - CW005125R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW005125R0JE73-ND
Through Hole Resistors CW005125R0JE73-ND
125 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

125 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW005125R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005125R0JE73
Wirewound Resistors 3110-CW005125R0JE73
CW-5 125 5% E73 e3

CW-5 125 5% E73 e3

Supplier's Site Datasheet
Resistor, Wirewound, 125 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3498 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 125 Ohm, 5W, 5%, Full Reel; Resistance Vishay
65K3498
Resistor, Wirewound, 125 Ohm, 5W, 5%, Full Reel; Resistance Vishay 65K3498
RESISTOR, WIREWOUND, 125 OHM, 5W, 5%, FULL REEL; Resistance:125ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR, WIREWOUND, 125 OHM, 5W, 5%, FULL REEL; Resistance:125ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 125 Ohm, 5W, 5%; Resistance Vishay - 65K3497 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 125 Ohm, 5W, 5%; Resistance Vishay
65K3497
Wirewound Resistor, 125 Ohm, 5W, 5%; Resistance Vishay 65K3497
WIREWOUND RESISTOR, 125 OHM, 5W, 5%; Resistance:125ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 125 OHM, 5W, 5%; Resistance:125ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW005125R0JE73 CW005125R0JE73-ND 3110-CW005125R0JE73 65K3498 65K3497
Product Name CW005125R0JE73 Through Hole Resistors Wirewound Resistors Resistor, Wirewound, 125 Ohm, 5W, 5%, Full Reel; Resistance Vishay Wirewound Resistor, 125 Ohm, 5W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Ceramic Composition; Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 125 ohms 125 ohms 125 ohms 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers