Vishay Precision Group Wirewound Resistors CW005125R0JE12

Description
CW-5 125 5% E12 e3
Request a Quote Datasheet
Description
CW-5 125 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005125R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005125R0JE12
Wirewound Resistors 3110-CW005125R0JE12
CW-5 125 5% E12 e3

CW-5 125 5% E12 e3

Supplier's Site Datasheet
CW005125R0JE12 - CW005125R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW005125R0JE12
CW005125R0JE12
CW005125R0JE12 CW005125R0JE12
CW005125R0JE12

CW005125R0JE12

Supplier's Site
Wirewound Resistor, 125 Ohm, 5W, 5%; Resistance Vishay - 63M1028 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 125 Ohm, 5W, 5%; Resistance Vishay
63M1028
Wirewound Resistor, 125 Ohm, 5W, 5%; Resistance Vishay 63M1028
WIREWOUND RESISTOR, 125 OHM, 5W, 5%; Resistance:125ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 125 OHM, 5W, 5%; Resistance:125ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005125R0JE12 CW005125R0JE12 63M1028
Product Name Wirewound Resistors CW005125R0JE12 Wirewound Resistor, 125 Ohm, 5W, 5%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 125 ohms 125 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details