Wirewound Resistors - Through Hole 5watts 125ohms 5% Product overview: CW005125R0JB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005125R0JB12 can be used for catalog matching and distributor lookup.
Wirewound Resistors 5watts 125ohms 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 53-CW005125R0JB12 | 541-CW005125R0JB12-ND | 3110-CW005125R0JB12 | CW005125R0JB12 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Wirewound Resistors | Wirewound Resistors 5watts 125ohms 5% |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 125 ohms | 125 ohms | 125 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Operating DC Voltage | 25 volts |