Vishay Precision Group Res Wirewound 120 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005120R0JE733

Description
Res Wirewound 120 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 120 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005120R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005120R0JE733
Res Wirewound 120 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005120R0JE733
Res Wirewound 120 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 120 5% E73 E3 Vishay - 69P8283 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 120 5% E73 E3 Vishay
69P8283
Cw-5-3 120 5% E73 E3 Vishay 69P8283
CW-5-3 120 5% E73 e3

CW-5-3 120 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005120R0JE733 69P8283
Product Name Res Wirewound 120 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 120 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details