Vishay Precision Group Res Wirewound 11 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00511R00JE733

Description
Res Wirewound 11 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 11 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00511R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00511R00JE733
Res Wirewound 11 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00511R00JE733
Res Wirewound 11 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 11 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 11 5% E73 E3 Vishay - 69P8187 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 11 5% E73 E3 Vishay
69P8187
Cw-5-3 11 5% E73 E3 Vishay 69P8187
CW-5-3 11 5% E73 e3

CW-5-3 11 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00511R00JE733 69P8187
Product Name Res Wirewound 11 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 11 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630024-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details