Vishay Precision Group Res Wirewound 11K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00511K00KE122

Description
Res Wirewound 11K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 11K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00511K00KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00511K00KE122
Res Wirewound 11K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00511K00KE122
Res Wirewound 11K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 11K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 11K 10% E12 E3 Vishay - 69P8177 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 11K 10% E12 E3 Vishay
69P8177
Cw-5-2 11K 10% E12 E3 Vishay 69P8177
CW-5-2 11K 10% e12 E3

CW-5-2 11K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00511K00KE122 69P8177
Product Name Res Wirewound 11K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 11K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details