Vishay Precision Group Wirewound Resistors CW00511K00KE12

Description
CW-5 11K 10% E12 e3
Request a Quote Datasheet
Description
CW-5 11K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00511K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00511K00KE12
Wirewound Resistors 3110-CW00511K00KE12
CW-5 11K 10% E12 e3

CW-5 11K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 11K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00511K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00511K00KE12
Res Wirewound 11K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00511K00KE12
Res Wirewound 11K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 11K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 11K 10% E12 E3 Vishay - 69P8176 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 11K 10% E12 E3 Vishay
69P8176
Cw-5 11K 10% E12 E3 Vishay 69P8176
CW-5 11K 10% e12 E3

CW-5 11K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00511K00KE12 CW00511K00KE12 69P8176
Product Name Wirewound Resistors Res Wirewound 11K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 11K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 11000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers