Wirewound Resistors 5watts 11Kohms 5%
Wirewound Resistors - Through Hole 5watts 11Kohms 5% Product overview: CW00511K00JB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00511K00JB12 can be used for catalog matching and distributor lookup.
Resistor,Metal Alloy,11KOhms,320WV,
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW00511K00JB12 | 541-CW00511K00JB12-ND | 53-CW00511K00JB12 | 3110-CW00511K00JB12 | 03F5185 |
| Product Name | Wirewound Resistors 5watts 11Kohms 5% | Through Hole Resistors | Through-Hole Resistor | Wirewound Resistors | Resistor,metal Alloy,11Kohms,320Wv,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | MetalAlloy | |
| Resistance Range | 11000 ohms | 11000 ohms | 11000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Industrial |