Vishay Precision Group Res Wirewound 118 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005118R0KE123

Description
Res Wirewound 118 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 118 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 118 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005118R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 118 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005118R0KE123
Res Wirewound 118 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005118R0KE123
Res Wirewound 118 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 118 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 118 10% E12 E3 Vishay - 69P8226 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 118 10% E12 E3 Vishay
69P8226
Cw-5-3 118 10% E12 E3 Vishay 69P8226
CW-5-3 118 10% e12 E3

CW-5-3 118 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005118R0KE123 69P8226
Product Name Res Wirewound 118 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 118 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers