Vishay Precision Group Wirewound Resistors CW005118R0KE12

Description
CW-5 118 10% E12 e3
Request a Quote Datasheet
Description
CW-5 118 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005118R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005118R0KE12
Wirewound Resistors 3110-CW005118R0KE12
CW-5 118 10% E12 e3

CW-5 118 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 118 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005118R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 118 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005118R0KE12
Res Wirewound 118 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005118R0KE12
Res Wirewound 118 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 118 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 118 10% E12 E3 Vishay - 69P8224 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 118 10% E12 E3 Vishay
69P8224
Cw-5 118 10% E12 E3 Vishay 69P8224
CW-5 118 10% e12 E3

CW-5 118 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005118R0KE12 CW005118R0KE12 69P8224
Product Name Wirewound Resistors Res Wirewound 118 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 118 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 118 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers