Vishay Precision Group Res Wirewound 118 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005118R0JE733

Description
Res Wirewound 118 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 118 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 118 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005118R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 118 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005118R0JE733
Res Wirewound 118 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005118R0JE733
Res Wirewound 118 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 118 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 118 5% E73 E3 Vishay - 69P8223 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 118 5% E73 E3 Vishay
69P8223
Cw-5-3 118 5% E73 E3 Vishay 69P8223
CW-5-3 118 5% E73 e3

CW-5-3 118 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005118R0JE733 69P8223
Product Name Res Wirewound 118 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 118 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details