Vishay Precision Group Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005117R0KE122

Description
Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005117R0KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005117R0KE122
Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005117R0KE122
Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 117 10% E12 E3 Vishay - 69P8213 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 117 10% E12 E3 Vishay
69P8213
Cw-5-2 117 10% E12 E3 Vishay 69P8213
CW-5-2 117 10% e12 E3

CW-5-2 117 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005117R0KE122 69P8213
Product Name Res Wirewound 117 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 117 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details