Vishay Precision Group Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005110R0KE732

Description
Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005110R0KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005110R0KE732
Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005110R0KE732
Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 110 10% E73 E3 Vishay - 69P8204 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 110 10% E73 E3 Vishay
69P8204
Cw-5-2 110 10% E73 E3 Vishay 69P8204
CW-5-2 110 10% E73 e3

CW-5-2 110 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005110R0KE732 69P8204
Product Name Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 110 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details