Vishay Precision Group Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005110R0JE733

Description
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005110R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005110R0JE733
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005110R0JE733
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 110 5% E73 E3 Vishay - 69P8199 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 110 5% E73 E3 Vishay
69P8199
Cw-5-3 110 5% E73 E3 Vishay 69P8199
CW-5-3 110 5% E73 e3

CW-5-3 110 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005110R0JE733 69P8199
Product Name Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 110 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1676966-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers