Vishay Precision Group Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005110R0JE123

Description
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005110R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005110R0JE123
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005110R0JE123
Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 110 5% E12 E3 Vishay - 69P8196 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 110 5% E12 E3 Vishay
69P8196
Cw-5-3 110 5% E12 E3 Vishay 69P8196
CW-5-3 110 5% e12 E3

CW-5-3 110 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005110R0JE123 69P8196
Product Name Res Wirewound 110 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 110 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details