Res Wirewound 10 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
RES,Metal Alloy,10Ohms,10+/-% Tol,-30,30ppm-TC
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW00510R00KS733 | 43C7605 |
| Product Name | Res Wirewound 10 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R | Res,metal Alloy,10Ohms,10+/-% Tol,-30,30Ppm-Tc Vishay |
| Technology / Construction | Wirewound | MetalAlloy |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 10 +/- % |