Vishay Intertechnology, Inc. Wirewound Resistors 5watts 10ohms 5% CW00510R00JR55

Description
Wirewound Resistors 5watts 10ohms 5%
Request a Quote
Description
Wirewound Resistors 5watts 10ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts 10ohms 5% - CW00510R00JR55 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 10ohms 5%
CW00510R00JR55
Wirewound Resistors 5watts 10ohms 5% CW00510R00JR55
Wirewound Resistors 5watts 10ohms 5%

Wirewound Resistors 5watts 10ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW00510R00JR55
Product Name Wirewound Resistors 5watts 10ohms 5%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers