Vishay Precision Group CW00510R00JE55 CW00510R00JE55

Description
CW00510R00JE55
Request a Quote Datasheet
Description
CW00510R00JE55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW00510R00JE55 - CW00510R00JE55 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00510R00JE55
CW00510R00JE55
CW00510R00JE55 CW00510R00JE55
CW00510R00JE55

CW00510R00JE55

Supplier's Site
Wirewound Resistor, 10 Ohm, 5W, 5%; Resistance Vishay - 65K3491 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 5W, 5%; Resistance Vishay
65K3491
Wirewound Resistor, 10 Ohm, 5W, 5%; Resistance Vishay 65K3491
WIREWOUND RESISTOR, 10 OHM, 5W, 5%; Resistance:10ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 5W, 5%; Resistance:10ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00510R00JE55 65K3491
Product Name CW00510R00JE55 Wirewound Resistor, 10 Ohm, 5W, 5%; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details