Vishay Precision Group Through-Hole Resistor CW00510R00JE12

Description
Wirewound Resistors - Through Hole 5watts 10ohms 5% Product overview: CW00510R00JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00510R00JE12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watts 10ohms 5% Product overview: CW00510R00JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00510R00JE12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-CW00510R00JE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CW00510R00JE12
Through-Hole Resistor 53-CW00510R00JE12
Wirewound Resistors - Through Hole 5watts 10ohms 5% Product overview: CW00510R00JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00510R00JE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 10ohms 5% Product overview: CW00510R00JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00510R00JE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-CW00510R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00510R00JE12
Wirewound Resistors 3110-CW00510R00JE12
CW-5 10 5% E12 e3

CW-5 10 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW00510R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00510R00JE12-ND
Through Hole Resistors 541-CW00510R00JE12-ND
CW-5 10 5% E12 E3

CW-5 10 5% E12 E3

Buy Now Datasheet
Power ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... - CW00510R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating...
CW00510R00JE12
Power ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... CW00510R00JE12
Power ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating...

Power ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating...

Supplier's Site
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201376 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201376
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201376
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 10 Ohm, 5W, 5%; Resistance Vishay - 41K8910 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 5W, 5%; Resistance Vishay
41K8910
Wirewound Resistor, 10 Ohm, 5W, 5%; Resistance Vishay 41K8910
WIREWOUND RESISTOR, 10 OHM, 5W, 5%; Resistance:10ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 5W, 5%; Resistance:10ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 53-CW00510R00JE12 3110-CW00510R00JE12 541-CW00510R00JE12-ND CW00510R00JE12 70201376 41K8910
Product Name Through-Hole Resistor Wirewound Resistors Through Hole Resistors Power ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk Wirewound Resistor, 10 Ohm, 5W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Operating DC Voltage 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details