Vishay Precision Group Res Wirewound 10 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00510R00HE12

Description
Res Wirewound 10 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 10 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00510R00HE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00510R00HE12
Res Wirewound 10 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00510R00HE12
Res Wirewound 10 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 10 3% E12 E3 Vishay - 69P8155 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 10 3% E12 E3 Vishay
69P8155
Cw-5 10 3% E12 E3 Vishay 69P8155
CW-5 10 3% E12 e3

CW-5 10 3% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00510R00HE12 69P8155
Product Name Res Wirewound 10 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 10 3% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details