Vishay Precision Group Res Wirewound 10.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00510K90JE732

Description
Res Wirewound 10.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 10.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00510K90JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00510K90JE732
Res Wirewound 10.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00510K90JE732
Res Wirewound 10.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 10.9K 5% E73 E3 Vishay - 69P8147 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 10.9K 5% E73 E3 Vishay
69P8147
Cw-5-2 10.9K 5% E73 E3 Vishay 69P8147
CW-5-2 10.9K 5% E73 e3

CW-5-2 10.9K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00510K90JE732 69P8147
Product Name Res Wirewound 10.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 10.9K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 3-1623714-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers