Vishay Precision Group Res Wirewound 10.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00510K90JE123

Description
Res Wirewound 10.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 10.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00510K90JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00510K90JE123
Res Wirewound 10.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00510K90JE123
Res Wirewound 10.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 10.9K 5% E12 E3 Vishay - 69P8145 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 10.9K 5% E12 E3 Vishay
69P8145
Cw-5-3 10.9K 5% E12 E3 Vishay 69P8145
CW-5-3 10.9K 5% e12 E3

CW-5-3 10.9K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00510K90JE123 69P8145
Product Name Res Wirewound 10.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 10.9K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers