Vishay Precision Group Res Wirewound 10K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00510K00KE732

Description
Res Wirewound 10K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 10K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00510K00KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00510K00KE732
Res Wirewound 10K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00510K00KE732
Res Wirewound 10K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 10K 10% E73 E3 Vishay - 69P8141 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 10K 10% E73 E3 Vishay
69P8141
Cw-5-2 10K 10% E73 E3 Vishay 69P8141
CW-5-2 10K 10% E73 e3

CW-5-2 10K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00510K00KE732 69P8141
Product Name Res Wirewound 10K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 10K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details