Vishay Precision Group Res Wirewound 10K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00510K00JE732

Description
Res Wirewound 10K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 10K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00510K00JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00510K00JE732
Res Wirewound 10K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00510K00JE732
Res Wirewound 10K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 10K 5% E73 E3 Vishay - 69P8135 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 10K 5% E73 E3 Vishay
69P8135
Cw-5-2 10K 5% E73 E3 Vishay 69P8135
CW-5-2 10K 5% E73 e3

CW-5-2 10K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00510K00JE732 69P8135
Product Name Res Wirewound 10K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 10K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers