Vishay Precision Group Res Wirewound 10K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00510K00JE123

Description
Res Wirewound 10K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 10K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00510K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00510K00JE123
Res Wirewound 10K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00510K00JE123
Res Wirewound 10K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 10K 5% E12 E3 Vishay - 69P8132 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 10K 5% E12 E3 Vishay
69P8132
Cw-5-3 10K 5% E12 E3 Vishay 69P8132
CW-5-3 10K 5% e12 E3

CW-5-3 10K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00510K00JE123 69P8132
Product Name Res Wirewound 10K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 10K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers