Wirewound Resistors - Through Hole 5watts 10Kohms 5% Product overview: CW00510K00JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00510K00JE12 can be used for catalog matching and distributor lookup.
Power ResistorSeries:CW; Resistance:10kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW-5 10K 5% E12 e3
CW-5 10K 5% E12 E3
WIREWOUND RESISTOR, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
WIREWOUND RESISTOR, 10KOHM, 5W, 5%; RESISTANCE:10KOHM; PRODUCT RANGE:CW SERIES; POWER RATING:5W; RESISTANCE TOLERANCE:ª 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-CW00510K00JE12 | CW00510K00JE12 | 3110-CW00510K00JE12 | 541-CW00510K00JE12-ND | 65K3490 | 70201378 | 16344553 |
| Product Name | Through-Hole Resistor | Power ResistorSeries:CW; Resistance:10kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | Wirewound Resistors | Through Hole Resistors | Wirewound Resistor, 10Kohm, 5W, 5%; Resistance Vishay | Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk | Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | |||||
| Operating DC Voltage | 224 volts |