Wirewound Resistors 5watts 100ohms 5%
100 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW005100R0JS73 | CWD-100TR-ND | 3110-CW005100R0JS73 |
| Product Name | Wirewound Resistors 5watts 100ohms 5% | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |