Vishay Precision Group RES 100 OHM 6.5W 5% WW AXIAL CW005100R0JE73

Description
RES 100ohm 6.5W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 6.5W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 6.5W 5% WW AXIAL - CW005100R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 6.5W 5% WW AXIAL
CW005100R0JE73
RES 100 OHM 6.5W 5% WW AXIAL CW005100R0JE73
RES 100ohm 6.5W 5% WW AXIAL

RES 100ohm 6.5W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW005100R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005100R0JE73
Wirewound Resistors 3110-CW005100R0JE73
CW-5 100 5% E73 e3

CW-5 100 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CWD-100RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-100RTR-ND
Through Hole Resistors CWD-100RTR-ND
100 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWD-100RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-100RCT-ND
Through Hole Resistors CWD-100RCT-ND
100 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 100 Ohm, 5W, 5%; Resistance Vishay - 27K6468 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 5W, 5%; Resistance Vishay
27K6468
Wirewound Resistor, 100 Ohm, 5W, 5%; Resistance Vishay 27K6468
WIREWOUND RESISTOR, 100 OHM, 5W, 5%; Resistance:100ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 5W, 5%; Resistance:100ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW005100R0JE73 3110-CW005100R0JE73 CWD-100RTR-ND 27K6468
Product Name RES 100 OHM 6.5W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Wirewound Resistor, 100 Ohm, 5W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details